Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
050671-000,
5-1190388-3 |
Lead Color | White |
---|---|
Lead Plating Material | Tin |
Lead Stranding | Stranded |
Pre-Installed Lead Type | XL Polyethylene |
Pre-Installed Lead | Yes |
Overall Length | 24.5mm, .95in |
Jacket Outside Diameter | 2.7mm, .34in |
Recovered Inside Diameter (Max) | .04in, 1mm |
Shield Outside Diameter (Min) | .07in, 1.8mm |
Wire Size | 22AWG, .34mm² |
Expanded Inside Diameter (Min) | 3mm, .118in |
Pre-Installed Lead Wire Size | .38mm² |
Government Qualified | No |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Product Type | Shield Terminator |
Temperature Indicator | No |
Wire Temperature (Max) | 85°C |
Operating Temperature (Max) | 125°C |
Solder Sleeves & Shield Tubing CWT-3-W122-9 | Sager |
Where can I find additional details, specifications and documents for a 050671-000?
Additional datasheets, footprints and schematics for 050671-000 are listed on our Part Details page. You can also find images and similar parts to 050671-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 050671-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 050671-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 050671-000 fall under?
The 050671-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 050671-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 050671-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 050671-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 050671-000 have stock available?
Authorised distributors including TTI Europe and Sager have stock available or on a lead time for 050671-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 050671-000 often in real-time on the comparison pages.
What if I can't find stock of 050671-000?
You can fill out our help required form which you can use to request a quote for 050671-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.