05067 Part Information
Details for 05067 by ABB Group
Cable, Wire & Cable Assemblies > Cable Management > Raceway & Duct, Fittings & Accessories > Raceway & Duct
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 226.2300 |
5 | 196.9100 |
10 | 192.9700 |
25 | 189.0300 |
50 | 185.0900 |
100 | 181.1600 |
Stock Information
Details
Part Downloads
Part Specifications
External Width | 60mm |
External Height | 60mm |
Raceway / Duct Colour | Grey |
Raceway / Duct Material | Thermoplastic |
SVHC | No SVHC (12-Jan-2017) |
RoHS Compliant | Yes |
Alternative Part Descriptions
- WIRING DUCT, THERMOPLASTIC, 60MM, GREY; Product Range:-; External Width:60mm; External Height:60mm; Raceway / Duct Colour:Grey; Raceway / Duct Material:Thermoplastic; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 05067?
Additional datasheets, footprints and schematics for 05067 are listed in our Part Details tab. You can also find the 05067 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 05067 in the Pricing & Inventory tab next to part details. You can view 05067 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 05067 fall under?
The 05067 is listed under Cable, Wire & Cable Assemblies > Cable Management > Raceway & Duct, Fittings & Accessories > Raceway & Duct.
Can I view similar or alternative parts?
You can view similar parts to 05067 when available in the Raceway & Duct range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 05067 you can contact the distributor directly for product support, shipping queries etc.
Is the 05067 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 05067 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 05067.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 05067 often in real-time on the comparison pages.
What if I can't find stock of 05067?
You can fill out our help required form which you can use to request a quote for 05067 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.