Product Range | - |
---|---|
External Width | 40mm |
External Height | 60mm |
Raceway / Duct Colour | Grey |
Raceway / Duct Material | Thermoplastic |
SVHC | No SVHC (12-Jan-2017) |
WIRING DUCT, THERMOPLASTIC, 60MM, GREY | Farnell |
Wiring Duct, Thermoplastic, 60Mm, Grey | Newark Electronics |
Where can I find additional details, specifications and documents for a 05065?
Additional datasheets, footprints and schematics for 05065 are listed on our Part Details page. You can also find images and similar parts to 05065 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 05065 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 05065 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 05065 fall under?
The 05065 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to 05065 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 05065 you can contact the distributor directly for product support, shipping queries etc.
Is the 05065 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 05065 have stock available?
Authorised distributors including Rapid Electronics, Farnell, Newark Electronics, element14 and Sager have stock available or on a lead time for 05065.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 05065 often in real-time on the comparison pages.
What if I can't find stock of 05065?
You can fill out our help required form which you can use to request a quote for 05065 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.