Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$132.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$188.72
|
2
in stock
|
Buy Now | |
RS
from US$172.56
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$194.95
|
2
in stock
|
Buy Now | |
element14
from US$266.29
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$132.09
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$180.21
|
-
|
Buy Now | |
RS Americas
from US$168.95
|
-
|
Buy Now | |
Distrelec
from US$151.55
|
-
|
Buy Now |
Kit Contents | 17 Pieces 1 Series 7400 Kraftform Torque Screwdrivers With Rapidaptor |
---|---|
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
INTERCHANGEABLE TORQUE SET 1.2-3NM 17PC | RS |
Screwdriver Set, Torque, 3Nm, 16Pc | Newark Electronics |
SCREWDRIVER SET, TORQUE, 3NM, 16PC | element14 |
Kit: screwdrivers | Transfer Multisort Elektronik |
Wera 05059293001 KK 60 TORQUE Kraftform Kompakt Screwdriver & Bit Set 1.2-3.0Nm | Rapid Electronics |
Kraftform Kompakt 60 Torque 1.2 - 3.0 Nm | RS Americas |
Wera Torque Screwdriver Set, 1.2 ... 3Nm, 17pcs, Phillips / Pozidriv / Security Torx / Slotted / Hex | Distrelec |
Where can I find additional details, specifications and documents for a 05059293001?
Additional datasheets, footprints and schematics for 05059293001 are listed on our Part Details page. You can also find images and similar parts to 05059293001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 05059293001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 05059293001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 05059293001 fall under?
The 05059293001 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 05059293001 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 05059293001 you can contact the distributor directly for product support, shipping queries etc.
Is the 05059293001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 05059293001 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 05059293001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 05059293001 often in real-time on the comparison pages.
What if I can't find stock of 05059293001?
You can fill out our help required form which you can use to request a quote for 05059293001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.