Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$34.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$62.89
|
No stock
|
Buy Now | |
RS
from US$48.36
|
129
in stock
|
Buy Now | |
Conrad
from US$36.10
|
49
in stock
|
Buy Now | |
Distrelec
from US$39.84
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$34.87
|
4
in stock
|
Buy Now | |
element14
from US$67.89
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$58.10
|
-
|
Buy Now | |
Rapid Electronics
from US$47.08
|
-
|
Buy Now | |
RS Americas
from US$58.10
|
-
|
Buy Now |
Tip Size 1 | 6.35mm |
---|---|
Tip Size 2 | - |
Blade Length | - |
Overall Length | 142mm |
Product Range | - |
816 RA Hand-held bit hold.ratchet func. | RS |
Rapidator hand-holder with ratchet function, for all 6.3 mm (1/4") hexagonal bits. With Rapidator for bit change at lighting speed. | Conrad |
Wera Torque Screwdriver 50Nm | Distrelec |
Screwdriver handle | Transfer Multisort Elektronik |
816 Ra Bit Holding Ratchet Screwdriver With Rapidaptor | Newark Electronics |
Wera 05051461001 816 RA Kraftform Kompakt Ratchet Screwdriver | Rapid Electronics |
Kraftform Kompakt,816 RA HAND-HELD Bit holder with Ratchet FUNC. | Wera Tools 05051461001 | RS Americas |
Where can I find additional details, specifications and documents for a 05051461001?
Additional datasheets, footprints and schematics for 05051461001 are listed on our Part Details page. You can also find images and similar parts to 05051461001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 05051461001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 05051461001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 05051461001 fall under?
The 05051461001 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 05051461001 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 05051461001 you can contact the distributor directly for product support, shipping queries etc.
Is the 05051461001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 05051461001 have stock available?
Authorised distributors including RS, Conrad, Distrelec, Transfer Multisort Elektronik and element14 have stock available or on a lead time for 05051461001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 05051461001 often in real-time on the comparison pages.
What if I can't find stock of 05051461001?
You can fill out our help required form which you can use to request a quote for 05051461001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.