Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.32
Drive Size - Metric | 4mm |
---|---|
Blade Length | 60mm |
Overall Length | 157mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Micro Nutdriver, 4Mm X 60Mm | Newark Electronics |
Screwdriver | Transfer Multisort Elektronik |
MICRO NUTDRIVER, 4MM X 60MM | element14 |
1569 ESD Nutdriver Kraftform Micro, 4 x | RS |
1569 ESD Nutdriver | RS Americas |
Where can I find additional details, specifications and documents for a 05030417001?
Additional datasheets, footprints and schematics for 05030417001 are listed on our Part Details page. You can also find images and similar parts to 05030417001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 05030417001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 05030417001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 05030417001 fall under?
The 05030417001 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Drivers.
Can I view similar or alternative parts?
You can view similar parts to 05030417001 when available in the Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 05030417001 you can contact the distributor directly for product support, shipping queries etc.
Is the 05030417001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 05030417001 have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, element14, Farnell and RS have stock available or on a lead time for 05030417001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 05030417001 often in real-time on the comparison pages.
What if I can't find stock of 05030417001?
You can fill out our help required form which you can use to request a quote for 05030417001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.