Status: | Unknown |
---|---|
Series: | Hex-Plus Series |
RoHS: | Unknown |
Prices starting from US$24.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$29.85
|
No stock
|
Buy Now | |
RS
from US$26.79
|
284
in stock
|
Buy Now | |
Conrad
from US$25.50
|
127
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$24.88
|
12
in stock
|
Buy Now | |
Distrelec
from US$31.16
|
10
in stock
|
Buy Now | |
RS Americas
from US$28.67
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$30.74
|
-
|
Buy Now | |
Rapid Electronics
from US$29.55
|
-
|
Buy Now | |
element14
from US$50.99
|
-
|
Buy Now |
Kit Contents | 9 Pcs of Size 1.5x90 2x100 2.5x112 3x126 4x140 5x160 6x180 8x200 10x219 L-Keys |
---|---|
Product Range | Hex-Plus Series |
SVHC | No SVHC (07-Jul-2017) |
Long arm hex key set | RS |
High-quality l key set for hexagon socket screws in the practical clip of wear-free material for a secure hold of the key at the same time easy removal. Angle wrench with hex plus-Profile: offers greater contact surfaces in the screw head. The notch effect is thus reduced to a minimum, the destruction of the screw head virtually eliminated. The ball on the long arm allows safe working even in difficult installation situations. The carefully frame chrome-plated design guarantees high corrosion protection. Lasered and abrasion-resistant size marking on the angle keys for quick access.This text is machine translated. | Conrad |
Wrenches set | Transfer Multisort Elektronik |
Wera L-Key Set, Hex-Plus, L, 9pcs | Distrelec |
950/9 Hex-Plus 1 L-key set | RS Americas |
L-Key Set, Metric, 9Pc | Newark Electronics |
Wera 05022087001 950 PKL/9 SM N L-Keys for Hex Socket Screws, 9-Piece Set Metric | Rapid Electronics |
L-KEY SET, METRIC, 9PC | element14 |
Where can I find additional details, specifications and documents for a 05022087001?
Additional datasheets, footprints and schematics for 05022087001 are listed on our Part Details page. You can also find images and similar parts to 05022087001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 05022087001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 05022087001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 05022087001 fall under?
The 05022087001 is listed under Tools & Maintenance > Hand Tools > Hex Keys & Torx Keys.
Can I view similar or alternative parts?
You can view similar parts to 05022087001 when available in the Hex Keys & Torx Keys range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 05022087001 you can contact the distributor directly for product support, shipping queries etc.
Is the 05022087001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 05022087001 have stock available?
Authorised distributors including RS, Conrad, Transfer Multisort Elektronik, Distrelec and RS Americas have stock available or on a lead time for 05022087001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 05022087001 often in real-time on the comparison pages.
What if I can't find stock of 05022087001?
You can fill out our help required form which you can use to request a quote for 05022087001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.