Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$33.20
|
7
in stock
|
Buy Now | |
RS
from US$26.89
|
176
in stock
|
Buy Now | |
Conrad
from US$27.65
|
47
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$24.36
|
7
in stock
|
Buy Now | |
element14
from US$30.31
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$23.60
|
4
in stock
|
Buy Now | |
RS Americas
from US$25.76
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$28.20
|
-
|
Buy Now |
Kit Contents | 0.05 " 1/16 " 5/64 " 3/32 " 7/64 " 1/4 " 5/16 " 1/8 " 9/64 " 5/32 " 3/16 " 7/32 " 3/8 " |
---|---|
Product Range | - |
HEX KEY SET 0.05"-3/8" LONG BALLEND | RS |
Frame chrome-plated short cap l key. With high corrosion protection. Angle wrench with hex plus advantage: larger surfaces to prevent round twisted screw heads. lasered size marking on the angle keys. Wear-free clip material for a secure hold of the winkelschlusel at the same time easy removal. Abrasion-resistant size identification for quick access. | Conrad |
Wrenches set | Transfer Multisort Elektronik |
950 Pkl/13 13 Piece Sae Sz N Hex Key Set | Newark Electronics |
L-Keys,950 PKL/13 SZ N Long Arm Hex-Key Set | Wera Tools 05021728001 | RS Americas |
Wera 05021728001 950 L-Keys for Hexagon Socket Screws, 13-Piece Set Imperial | Rapid Electronics |
Where can I find additional details, specifications and documents for a 05021728001?
Additional datasheets, footprints and schematics for 05021728001 are listed on our Part Details page. You can also find images and similar parts to 05021728001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 05021728001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 05021728001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 05021728001 fall under?
The 05021728001 is listed under Tools & Maintenance > Hand Tools > Hex Keys & Torx Keys.
Can I view similar or alternative parts?
You can view similar parts to 05021728001 when available in the Hex Keys & Torx Keys range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 05021728001 you can contact the distributor directly for product support, shipping queries etc.
Is the 05021728001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 05021728001 have stock available?
Authorised distributors including RS, Conrad, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for 05021728001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 05021728001 often in real-time on the comparison pages.
What if I can't find stock of 05021728001?
You can fill out our help required form which you can use to request a quote for 05021728001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.