Status: | Unknown |
---|---|
Series: | Hex-Plus Series |
RoHS: | Unknown |
Prices starting from US$12.88
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$26.60 |
17
|
Buy Now | |
Conrad | US$18.44 |
71
|
Buy Now | |
Newark Electronics | US$26.76 |
26
|
Buy Now | |
RS | US$19.85 |
18
|
Buy Now | |
element14 | US$30.53 |
17
|
Buy Now | |
Transfer Multisort Elektronik | US$12.88 |
15
|
Buy Now | |
Distrelec | US$13.31 |
2
|
Buy Now | |
Rapid Electronics | US$14.51 |
-
|
Buy Now | |
RS Americas | US$20.85 |
-
|
Buy Now |
Kit Contents | 10Pcs of Size 1.5x45 2x50 2.5x56 3x63 4x70 5x80 6x90 8x100 10x112 Hex Keys & Holder |
---|---|
Product Range | Hex-Plus Series |
SVHC | No SVHC (07-Jul-2017) |
Frame chrome-plated short cap l key. With high corrosion protection. Lasered size marking on the angle keys. Wear-free clip material for a secure hold of the winkelschlusel at the same time easy removal. Abrasion-resistant size identification for quick access. | Conrad |
Hex Key Set W/ Holder, 10Pc | Newark Electronics |
1x 950/9 Hex-Plus 5 L-key set, metric, c | RS |
HEX KEY SET W/ HOLDER, 10PC | element14 |
Wrenches set | Transfer Multisort Elektronik |
Wera L-Key Set, Metric, L, 9pcs | Distrelec |
Wera 05021406001 950/9 L-Keys for Hexagon Socket Screws, 9-Piece Set Metric | Rapid Electronics |
L-Keys,950/9 SM N HEX KEY Set | Wera Tools 05021406001 | RS Americas |
Where can I find additional details, specifications and documents for a 05021406001?
Additional datasheets, footprints and schematics for 05021406001 are listed on our Part Details page. You can also find images and similar parts to 05021406001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 05021406001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 05021406001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 05021406001 fall under?
The 05021406001 is listed under Tools & Maintenance > Hand Tools > Hex Keys & Torx Keys.
Can I view similar or alternative parts?
You can view similar parts to 05021406001 when available in the Hex Keys & Torx Keys range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 05021406001 you can contact the distributor directly for product support, shipping queries etc.
Is the 05021406001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 05021406001 have stock available?
Authorised distributors including Conrad, Newark Electronics, RS, element14 and Farnell have stock available or on a lead time for 05021406001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 05021406001 often in real-time on the comparison pages.
What if I can't find stock of 05021406001?
You can fill out our help required form which you can use to request a quote for 05021406001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.