Status: | Unknown |
---|---|
Series: | Kraftform Kompakt Series |
RoHS: | Unknown |
Prices starting from US$43.29
Kit Contents | 14Pcs of VDE Interchangeable Blades 1Pc 817 VDE Handle 1PcVoltage Tester & Pouch |
---|---|
Product Range | Kraftform Kompakt Series |
SVHC | No SVHC (07-Jul-2017) |
Kraftform Kompakt VDE 60i/65i/67i/16 | RS |
14 VDE-changing blades with hand holder 817 VDE Kraftform and one-pin phase tester in robust belt bag. Tested tools according to IEC 60900. Routine test at 10,000 V for safe working at the approved voltage of 1,000 V.This text is machine translated. | Conrad |
Kit: screwdrivers | Transfer Multisort Elektronik |
Wera 05003474001 Kraftform Kompakt VDE 16-Piece Bit Holder & Blades Set | Rapid Electronics |
Interchangeable Blade Set, 16Pc | Newark Electronics |
INTERCHANGEABLE BLADE SET W/HANDLE, 16PC | element14 |
Wera Interchangeable Blade Screwdriver Set, VDE, Ergonomic, 16pcs, Phillips / PlusMinus / Pozidriv / Torx / Slotted | Distrelec |
Where can I find additional details, specifications and documents for a 05003474001?
Additional datasheets, footprints and schematics for 05003474001 are listed on our Part Details page. You can also find images and similar parts to 05003474001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 05003474001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 05003474001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 05003474001 fall under?
The 05003474001 is listed under Wera Parts.
Can I view similar or alternative parts?
You can view similar parts to 05003474001 when available in the Wera Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 05003474001 you can contact the distributor directly for product support, shipping queries etc.
Is the 05003474001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 05003474001 have stock available?
Authorised distributors including RS, Conrad, Transfer Multisort Elektronik, Rapid Electronics and Newark Electronics have stock available or on a lead time for 05003474001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 05003474001 often in real-time on the comparison pages.
What if I can't find stock of 05003474001?
You can fill out our help required form which you can use to request a quote for 05003474001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.