Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$43.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$50.99
|
4
in stock
|
Buy Now | |
RS
from US$49.96
|
170
in stock
|
Buy Now | |
Newark Electronics
from US$74.42
|
4
in stock
|
Buy Now | |
element14
from US$66.70
|
4
in stock
|
Buy Now | |
Distrelec
from US$47.07
|
4
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$43.51
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$49.39
|
1
in stock
|
Buy Now | |
RS Americas
from US$73.63
|
1
in stock
|
Buy Now |
Kit Contents | 0.4 x 2.5/0.6 x 3.5/0.8 x 4/1 x 5.5 x 154mm Slotted & PZ1/PZ2 x 154mm Pozi Blades Handle Pouch |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
1000V inter-changeable blade set | RS |
Vde Screwdriver Set, 7Pc | Newark Electronics |
VDE SCREWDRIVER SET, 7PC | element14 |
Wera Interchangeable Blade Screwdriver Set, VDE, Ergonomic, 7pcs, Pozidriv / Slotted | Distrelec |
Kit: screwdrivers | Transfer Multisort Elektronik |
Wera 05003472001 60i/65i/7 Kompakt VDE Screwdriver SL/PZ Set 7 Piece | Rapid Electronics |
Kraftform Kompakt VDE 7 Universal 2 | RS Americas |
Where can I find additional details, specifications and documents for a 05003472001?
Additional datasheets, footprints and schematics for 05003472001 are listed on our Part Details page. You can also find images and similar parts to 05003472001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 05003472001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 05003472001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 05003472001 fall under?
The 05003472001 is listed under Wera Parts.
Can I view similar or alternative parts?
You can view similar parts to 05003472001 when available in the Wera Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 05003472001 you can contact the distributor directly for product support, shipping queries etc.
Is the 05003472001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 05003472001 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for 05003472001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 05003472001 often in real-time on the comparison pages.
What if I can't find stock of 05003472001?
You can fill out our help required form which you can use to request a quote for 05003472001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.