Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.88
|
No stock
|
Buy Now | |
Distrelec
from US$4.82
|
35
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.42
|
28
in stock
|
Buy Now | |
RS Americas
from US$4.78
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$5.56
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$8.25
|
-
|
Buy Now | |
element14
from US$6.22
|
-
|
Buy Now |
Tip Size 1 | 2.5mm |
---|---|
Tip Size 2 | - |
Blade Length | 154mm |
Overall Length | 154mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Wera Interchangeable Blade, VDE, Slotted, 154mm | Distrelec |
Interchangeable blade | Transfer Multisort Elektronik |
Kraftform Kompakt,60I .4 x 2.5 x 154mm Interchangeable Blade Slotted for KK VDE | Wera Tools 05003400001 | RS Americas |
Wera 05003400001 60I Interchangeable Blade Slotted 0.4/2.5/154 KKVDE | Rapid Electronics |
Inter Changeable Blade, Slotted, 154Mm | Newark Electronics |
INTER CHANGEABLE BLADE, SLOTTED, 154MM | element14 |
Where can I find additional details, specifications and documents for a 05003400001?
Additional datasheets, footprints and schematics for 05003400001 are listed on our Part Details page. You can also find images and similar parts to 05003400001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 05003400001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 05003400001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 05003400001 fall under?
The 05003400001 is listed under Wera Parts.
Can I view similar or alternative parts?
You can view similar parts to 05003400001 when available in the Wera Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 05003400001 you can contact the distributor directly for product support, shipping queries etc.
Is the 05003400001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 05003400001 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, RS Americas, Rapid Electronics and Newark Electronics have stock available or on a lead time for 05003400001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 05003400001 often in real-time on the comparison pages.
What if I can't find stock of 05003400001?
You can fill out our help required form which you can use to request a quote for 05003400001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.