Status: | Unknown |
---|---|
Series: | 5000 Series |
RoHS: | Unknown |
Prices starting from US$47.49
No. of Switch Positions | 4 Position |
---|---|
No. of Poles | 1 Pole |
Angle of Throw | 36° |
Contact Current AC Max | 1A |
Contact Voltage AC Max | 220V |
Product Range | 5000 Series |
Illumination | Non Illuminated |
Switch, Rotary, Sp4T, 1A, 220V | Newark Electronics |
Switch Rotary SP4T 4 Flatted Shaft Solder Lug 1A 220VAC 115VDC | Avnet America |
Rotary Switch, 36 DEG, # of Decks: 01, Poles/Deck: 1, Positions/Pole: 04, Conta | Grayhill 05001-04N | RS Americas |
SWITCH, ROTARY, SP4T, 1A, 220V | element14 |
Rotary Switches Rotary Switch 4 Pos non-shorting | Sager |
Where can I find additional details, specifications and documents for a 05001-04N?
Additional datasheets, footprints and schematics for 05001-04N are listed on our Part Details page. You can also find images and similar parts to 05001-04N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 05001-04N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 05001-04N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 05001-04N fall under?
The 05001-04N is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 05001-04N when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 05001-04N you can contact the distributor directly for product support, shipping queries etc.
Is the 05001-04N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 05001-04N have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for 05001-04N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 05001-04N often in real-time on the comparison pages.
What if I can't find stock of 05001-04N?
You can fill out our help required form which you can use to request a quote for 05001-04N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.