Status: | Unknown |
---|---|
Series: | Snale SNAPLOX Series |
RoHS: | Unknown |
Product Range | Snale SNAPLOX Series |
---|---|
Connector Colour | - |
Connector Mounting | Through Hole Mount |
Mounting Hole Dia | 1.4mm |
Contact Material | Brass |
Contact Plating | Palladium Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Connector Type | Terminal |
Contact Resistance | 2mohm |
Current Rating | 7A |
External Length / Height | 10mm |
Material | Brass |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
PCB Hole Diameter | 1.4mm |
TEST POINT, PIN, BALL ENDED, 7A, SNAPLOX | element14 |
Test Pin, Pcb | Newark Electronics |
Where can I find additional details, specifications and documents for a 050/LT/B2?
Additional datasheets, footprints and schematics for 050/LT/B2 are listed on our Part Details page. You can also find images and similar parts to 050/LT/B2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 050/LT/B2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 050/LT/B2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 050/LT/B2 fall under?
The 050/LT/B2 is listed under Test & Measurement > Test Connectors & IC Clips > PCB Test Points.
Can I view similar or alternative parts?
You can view similar parts to 050/LT/B2 when available in the PCB Test Points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 050/LT/B2 you can contact the distributor directly for product support, shipping queries etc.
Is the 050/LT/B2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 050/LT/B2 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 050/LT/B2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 050/LT/B2 often in real-time on the comparison pages.
What if I can't find stock of 050/LT/B2?
You can fill out our help required form which you can use to request a quote for 050/LT/B2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.