Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Convert From Coax Type | N |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | SMA |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Inter Series Coaxial |
RoHS Compliant | Yes |
Rf/Coaxial Adapter, N Jack-Sma Jack | Newark Electronics |
Where can I find additional details, specifications and documents for a 050-675-6705890?
Additional datasheets, footprints and schematics for 050-675-6705890 are listed on our Part Details page. You can also find images and similar parts to 050-675-6705890 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 050-675-6705890 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 050-675-6705890 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 050-675-6705890 fall under?
The 050-675-6705890 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Adapters.
Can I view similar or alternative parts?
You can view similar parts to 050-675-6705890 when available in the RF Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 050-675-6705890 you can contact the distributor directly for product support, shipping queries etc.
Is the 050-675-6705890 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 050-675-6705890 have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for 050-675-6705890.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 050-675-6705890 often in real-time on the comparison pages.
What if I can't find stock of 050-675-6705890?
You can fill out our help required form which you can use to request a quote for 050-675-6705890 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.