Status: | Unknown |
---|---|
Series: | Type 2400 Series |
RoHS: | Unknown |
Supply Voltage Min | 5V |
---|---|
Supply Voltage Max | 24V |
No. of Channels | - |
Rotational Speed Max | 12000rpm |
Product Range | Type 2400 Series |
SVHC | No SVHC (15-Jun-2015) |
Connector Type | Cable |
No. of Pulses Per Revolution | 360 |
Operating Temperature Max | 90°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +90°C |
Pulse Output Count | 360 |
Rotational Speed | 12000rpm |
Shaft Diameter | 4mm |
Torque | 1mN-m |
Type | Incremental Encoder |
ENCODER, INCREMENTAL, 360PPR, 2400 | Farnell |
Encoder, Incremental, 360Ppr, 2400 | Newark Electronics |
Kubler, Encoder, Incremental, 360 ppr, 12000 rpm, 5-24VDC | Kuebler 05.2400.1122.0360 | RS Americas |
Where can I find additional details, specifications and documents for a 05.2400.1122.0360?
Additional datasheets, footprints and schematics for 05.2400.1122.0360 are listed on our Part Details page. You can also find images and similar parts to 05.2400.1122.0360 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 05.2400.1122.0360 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 05.2400.1122.0360 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 05.2400.1122.0360 fall under?
The 05.2400.1122.0360 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 05.2400.1122.0360 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 05.2400.1122.0360 you can contact the distributor directly for product support, shipping queries etc.
Is the 05.2400.1122.0360 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 05.2400.1122.0360 have stock available?
Authorised distributors including RS, Farnell, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 05.2400.1122.0360.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 05.2400.1122.0360 often in real-time on the comparison pages.
What if I can't find stock of 05.2400.1122.0360?
You can fill out our help required form which you can use to request a quote for 05.2400.1122.0360 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.