05.13.251 Part Information

Details for 05.13.251 by ETTINGER

Education Maker & Hobbyist Electronics>Prototyping & Accessories>PCB Supports & Spacers

Part Downloads

Part Specifications

Standoff Material Steel
Thread Size - Metric M3
Thread Size - Imperial -
Standoff Type Hex Male-Female
Body Length 25mm
Product Range 05.13 Series
Overall Length 31mm
External Width 5.5mm
SVHC No SVHC (15-Jan-2018)
Body Plating Zinc
External Diameter 5.5mm
External Length / Height 25mm
Stem Length 6mm
Thread Length 6mm
RoHS Compliant

Alternative Part Descriptions

  • SPACER, M3X25-VZK; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:25mm; Product Range:05.13 Series; Overall Length:31mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 05.13.251?

Additional datasheets, footprints and schematics for 05.13.251 are listed in our Part Details tab. You can also find the 05.13.251 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 05.13.251 in the Pricing & Inventory tab next to part details. You can view 05.13.251 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 05.13.251 fall under?

The 05.13.251 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.

Can I view similar or alternative parts?

You can view similar parts to 05.13.251 when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 05.13.251 you can contact the distributor directly for product support, shipping queries etc.

Is the 05.13.251 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 05.13.251 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 05.13.251.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 05.13.251 often in real-time on the comparison pages.

What if I can't find stock of 05.13.251?

You can fill out our help required form which you can use to request a quote for 05.13.251 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 05.13.251

Loading...
Loading Results for 05.13.251
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us