05.12.103 Part Information

Details for 05.12.103 by ETTINGER

Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Standoffs

Part Downloads

Part Specifications

Standoff Material Brass
Thread Size - Metric M2.5
Thread Size - Imperial -
Standoff Type Hex Male-Female
Body Length 10mm
Product Range 05.12 Series
Overall Length 16mm
External Width 4mm
SVHC No SVHC (15-Jan-2018)
Accessory Type Spacer
Base Height 10mm
Body Plating Nickel
External Diameter 4mm
Fastener Material Brass
Fastener Plating Nickel
For Use With PCBs
Material Brass
Screw Material Brass
Stem Length 6mm
Thread Length 6mm

Alternative Part Descriptions

  • SPACER, M2.5X10-NI; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:10mm; Product Range:05.12 Series; Overall Length:16mm; External Width:4mm; SVHC:No SVHC RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 05.12.103?

Additional datasheets, footprints and schematics for 05.12.103 are listed in our Part Details tab. You can also find the 05.12.103 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 05.12.103 in the Pricing & Inventory tab next to part details. You can view 05.12.103 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 05.12.103 fall under?

The 05.12.103 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.

Can I view similar or alternative parts?

You can view similar parts to 05.12.103 when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 05.12.103 you can contact the distributor directly for product support, shipping queries etc.

Is the 05.12.103 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 05.12.103 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 05.12.103.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 05.12.103 often in real-time on the comparison pages.

What if I can't find stock of 05.12.103?

You can fill out our help required form which you can use to request a quote for 05.12.103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 05.12.103

Loading...
Loading Results for 05.12.103
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us