05.04.083 Part Information
Details for 05.04.083 by ETTINGER
Education Maker & Hobbyist Electronics>Prototyping & Accessories>PCB Supports & Spacers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.2130 |
50 | 0.2000 |
100 | 0.1880 |
Stock Information
Details
Part Downloads
Part Specifications
Standoff Material | Brass |
Thread Size - Metric | M4 |
Thread Size - Imperial | - |
Standoff Type | Hex Female |
Body Length | 8mm |
Product Range | 05.04 Series |
Overall Length | 8mm |
External Width | 7mm |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Spacer |
Body Plating | Nickel |
External Diameter | 7mm |
External Length / Height | 8mm |
Fastener Material | Brass |
Fastener Plating | Nickel |
For Use With | PCBs |
Height | 8mm |
Material | Brass |
Screw Material | Brass |
Thread Length | 8mm |
Alternative Part Descriptions
- SPACER, M4, 8MM LENGTH; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:8mm; Product Range:05.04 Series; Overall Length:8mm; External Width:7mm; SVHC:No SVHC RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 05.04.083?
Additional datasheets, footprints and schematics for 05.04.083 are listed in our Part Details tab. You can also find the 05.04.083 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 05.04.083 in the Pricing & Inventory tab next to part details. You can view 05.04.083 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 05.04.083 fall under?
The 05.04.083 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.
Can I view similar or alternative parts?
You can view similar parts to 05.04.083 when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 05.04.083 you can contact the distributor directly for product support, shipping queries etc.
Is the 05.04.083 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 05.04.083 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 05.04.083.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 05.04.083 often in real-time on the comparison pages.
What if I can't find stock of 05.04.083?
You can fill out our help required form which you can use to request a quote for 05.04.083 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.