Status: | Unknown |
---|---|
Series: | 05.03 Series |
RoHS: | Unknown |
No distributors results available
Standoff Material | Steel |
---|---|
Thread Size - Metric | M3 |
Thread Size - Imperial | - |
Standoff Type | Hex Female |
Body Length | 15mm |
Product Range | 05.03 Series |
Overall Length | 15mm |
External Width | 5.5mm |
SVHC | No SVHC (15-Jan-2018) |
Body Plating | Zinc |
External Diameter | 5.5mm |
External Length / Height | 15mm |
Thread Length | 7mm |
Where can I find additional details, specifications and documents for a 05.03.151?
Additional datasheets, footprints and schematics for 05.03.151 are listed on our Part Details page. You can also find images and similar parts to 05.03.151 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 05.03.151 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 05.03.151 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 05.03.151 fall under?
The 05.03.151 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.
Can I view similar or alternative parts?
You can view similar parts to 05.03.151 when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 05.03.151 you can contact the distributor directly for product support, shipping queries etc.
Is the 05.03.151 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 05.03.151 have stock available?
There is no stock from authorised distributors for 05.03.151.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 05.03.151 often in real-time on the comparison pages.
What if I can't find stock of 05.03.151?
You can fill out our help required form which you can use to request a quote for 05.03.151 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.