Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Standoff Material | Brass |
---|---|
Standoff Type | Hex Female |
Thread Size - Metric | M2.5 |
Overall Length | 10mm |
External Width | 4mm |
SVHC | No SVHC (15-Jun-2015) |
Body Plating | Nickel |
RoHS Compliant | Yes |
Spacer, M2.5X10-Ni | Newark Electronics |
Where can I find additional details, specifications and documents for a 05.02.103?
Additional datasheets, footprints and schematics for 05.02.103 are listed on our Part Details page. You can also find images and similar parts to 05.02.103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 05.02.103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 05.02.103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 05.02.103 fall under?
The 05.02.103 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Standoffs.
Can I view similar or alternative parts?
You can view similar parts to 05.02.103 when available in the Standoffs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 05.02.103 you can contact the distributor directly for product support, shipping queries etc.
Is the 05.02.103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 05.02.103 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 05.02.103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 05.02.103 often in real-time on the comparison pages.
What if I can't find stock of 05.02.103?
You can fill out our help required form which you can use to request a quote for 05.02.103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.