05-02-0047 Part Information
Details for 05-02-0047 by Molex
Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Contacts
Part Specifications
Product Range | 1457 Series |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Molex 1461 Series Housing Connectors |
RoHS Compliant | Yes |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 05-02-0047?
Additional datasheets, footprints and schematics for 05-02-0047 are listed in our Part Details tab. You can also find the 05-02-0047 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 05-02-0047 in the Pricing & Inventory tab next to part details. You can view 05-02-0047 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 05-02-0047 fall under?
The 05-02-0047 is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 05-02-0047 when available in the Plug & Socket Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 05-02-0047 you can contact the distributor directly for product support, shipping queries etc.
Is the 05-02-0047 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 05-02-0047 have stock available?
There is no stock from authorised distributors for 05-02-0047.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 05-02-0047 often in real-time on the comparison pages.
What if I can't find stock of 05-02-0047?
You can fill out our help required form which you can use to request a quote for 05-02-0047 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.