Status: | Unknown |
---|---|
Series: | T Series |
RoHS: | Compliant |
Zero Power Resistance at 25°C | 100kohm |
---|---|
Product Range | T Series |
Thermistor Mounting | Through Hole |
Thermistor Terminals | Wire Leaded |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
NTC thermistors,4T1003-1 E06 E3 | Vishay Dale 04T1003FF | RS Americas |
Ntc Thermistor, 100Kohm | Newark Electronics |
Where can I find additional details, specifications and documents for a 04T1003FF?
Additional datasheets, footprints and schematics for 04T1003FF are listed on our Part Details page. You can also find images and similar parts to 04T1003FF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04T1003FF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04T1003FF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04T1003FF fall under?
The 04T1003FF is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to 04T1003FF when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04T1003FF you can contact the distributor directly for product support, shipping queries etc.
Is the 04T1003FF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 04T1003FF have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 04T1003FF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04T1003FF often in real-time on the comparison pages.
What if I can't find stock of 04T1003FF?
You can fill out our help required form which you can use to request a quote for 04T1003FF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.