Status: | Unknown |
---|---|
Series: | J-S Series |
RoHS: | Unknown |
No distributors results available
Cable Clamp / Clip Type | Adhesive Backed Cable Clamp |
---|---|
Internal Diameter | 5.5mm |
Cable Clamp / Clip Material | Nylon 6.6 (Polyamide 6.6) |
Cable Clamp / Clip Colour | Black |
External Length | 25.8mm |
External Width | 13.4mm |
Height | 12.2mm |
Product Range | J-S Series |
SVHC | No SVHC (07-Jul-2017) |
Fixing Hole Diameter | 5mm |
Mounting Hole Dia | 5mm |
Where can I find additional details, specifications and documents for a 04J-S BLACK?
Additional datasheets, footprints and schematics for 04J-S BLACK are listed on our Part Details page. You can also find images and similar parts to 04J-S BLACK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04J-S BLACK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04J-S BLACK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04J-S BLACK fall under?
The 04J-S BLACK is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.
Can I view similar or alternative parts?
You can view similar parts to 04J-S BLACK when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04J-S BLACK you can contact the distributor directly for product support, shipping queries etc.
Is the 04J-S BLACK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 04J-S BLACK have stock available?
There is no stock from authorised distributors for 04J-S BLACK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04J-S BLACK often in real-time on the comparison pages.
What if I can't find stock of 04J-S BLACK?
You can fill out our help required form which you can use to request a quote for 04J-S BLACK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.