04970-00154-00 Adhesives, Sealants & Tapes by Unknown

TAPE 4970 D/S PVC WHITE 50MM

Status: Unknown
Series: 4970 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$44.80

Distributor Stock
Logo for Farnell
Farnell
from US$74.44
10
in stock
Buy Now
Logo for element14
element14
from US$87.06
10
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$44.80
7
in stock
Buy Now
Logo for RS
RS
from US$48.19
6
in stock
Buy Now

Specifications

Tape Type Double Sided
Tape Backing Material PVC (Polyvinylchloride)
Tape Width - Metric 50mm
Tape Width - Imperial 1.97"
Tape Length - Metric 50m
Tape Length - Imperial 164.04ft
Tape Colour White
Product Range 4970 Series
SVHC No SVHC (15-Jan-2019)
Colour White
Material PVC (Polyvinyl Chloride)
Tape Length 50m
Tape Width 50mm

Alternative Descriptions

DOUBLE SIDED TAPE, PVC, 50M X 50MM | element14
Tape: fixing | Transfer Multisort Elektronik
225 µm double sided film tape | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 04970-00154-00?

Additional datasheets, footprints and schematics for 04970-00154-00 are listed on our Part Details page. You can also find images and similar parts to 04970-00154-00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 04970-00154-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04970-00154-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 04970-00154-00 fall under?

The 04970-00154-00 is listed under Tools & Maintenance > Adhesives Sealants & Tapes > Tape.

Can I view similar or alternative parts?

You can view similar parts to 04970-00154-00 when available in the Tape range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 04970-00154-00 you can contact the distributor directly for product support, shipping queries etc.

Is the 04970-00154-00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 04970-00154-00 have stock available?

Authorised distributors including element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for 04970-00154-00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 04970-00154-00 often in real-time on the comparison pages.

What if I can't find stock of 04970-00154-00?

You can fill out our help required form which you can use to request a quote for 04970-00154-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay