Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Grommet Type | Solid Edging |
---|---|
Cable Diameter Min | - |
Cable Diameter Max | - |
Grommet Material | PE (Polyethylene) |
Mounting Hole Dia | - |
Panel Thickness Max | 2.3mm |
Grommet Colour | Natural |
Product Range | - |
SVHC | Dibutyl phthalate (DBP) (15-Jun-2015) |
Accessory Type | Grommet Edging |
Body Material | PE (Polyethylene) |
Colour | Natural |
External Length / Height | 25m |
Material | Polyethylene |
Operating Temperature Max | 50°C |
Operating Temperature Min | -50°C |
Panel Thickness Min | 2.05mm |
Reel Length (Imperial) | 82ft |
Reel Length (Metric) | 25m |
GROMMET STRIP, 2.2 - 3.4MM, 25M | Farnell |
Grommet Strip, 2.2 - 3.4Mm, 25M | Newark Electronics |
Where can I find additional details, specifications and documents for a 0496?
Additional datasheets, footprints and schematics for 0496 are listed on our Part Details page. You can also find images and similar parts to 0496 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0496 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0496 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0496 fall under?
The 0496 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0496 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0496 you can contact the distributor directly for product support, shipping queries etc.
Is the 0496 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0496 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 0496.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0496 often in real-time on the comparison pages.
What if I can't find stock of 0496?
You can fill out our help required form which you can use to request a quote for 0496 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.