049555-000

Connectors

> Connector Backshells & Adapters

> Unscreened Backshells & Adapters

distributor space
Organise Price Comparison Results by
Distributor Statistics for 049555-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 049555-000
Series Information for 049555-000 - TE Connectivity
  • Status: Active
  • Aliases: 049555-000, 6-1190379-4
  • Product Code: C414
  • Global Product Line: 571
  • GPL Description: Aerospace Defense & Marine

Description

211M924-19B

Specifications

Material:
Aluminum Alloy
Adapter Plating Material:
Cadmium over Electroless Nickel
Comment:
For Specific shell size information, refer to Harnware™ or Catalog.
Adapter Angle:
Straight
Connector & Contact Terminates To:
Wire & Cable
Connector System:
Cable-to-Cable
Sealable:
No
Operating Temperature Range:
-65 – 175°C, -85 – 347°F

Compatibility

  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Connector Accessories Spin Coupling Adapter ST 24 Shell Size Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel