Status: | Unknown |
---|---|
Series: | 4952 Series |
RoHS: | Unknown |
Tape Type | Foam |
---|---|
Tape Backing Material | PE (Polyethylene) Film |
Tape Width - Metric | 25mm |
Tape Width - Imperial | 0.98" |
Tape Length - Metric | 50m |
Tape Length - Imperial | 164.04ft |
Tape Colour | White |
Product Range | 4952 Series |
SVHC | No SVHC (27-Jun-2018) |
Colour | White |
Material | PE (Polyethylene) |
Tape Length | 50m |
Tape Width | 25mm |
Tape: fixing | Transfer Multisort Elektronik |
TAPE, 4952, D/S PE FOAM, WHITE, 25MMX50M | Farnell |
Where can I find additional details, specifications and documents for a 04952-00534-00?
Additional datasheets, footprints and schematics for 04952-00534-00 are listed on our Part Details page. You can also find images and similar parts to 04952-00534-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04952-00534-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04952-00534-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04952-00534-00 fall under?
The 04952-00534-00 is listed under Tools & Maintenance > Adhesives Sealants & Tapes > Tape.
Can I view similar or alternative parts?
You can view similar parts to 04952-00534-00 when available in the Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04952-00534-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 04952-00534-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 04952-00534-00 have stock available?
Authorised distributors including Transfer Multisort Elektronik and Farnell have stock available or on a lead time for 04952-00534-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04952-00534-00 often in real-time on the comparison pages.
What if I can't find stock of 04952-00534-00?
You can fill out our help required form which you can use to request a quote for 04952-00534-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.