Grommet Type | Solid Edging |
---|---|
Cable Diameter Min | - |
Cable Diameter Max | - |
Grommet Material | PE (Polyethylene) |
Mounting Hole Dia | - |
Panel Thickness Max | 1.4mm |
Grommet Colour | Natural |
Product Range | - |
SVHC | Dibutyl phthalate (DBP) (15-Jun-2015) |
Accessory Type | Grommet Edging |
External Length / Height | 25m |
Panel Thickness Min | 1.15mm |
Reel Length (Imperial) | 82ft |
Reel Length (Metric) | 25m |
GROMMET STRIP, PE, 1.4MM, NATURAL, 25M | element14 |
Where can I find additional details, specifications and documents for a 0495?
Additional datasheets, footprints and schematics for 0495 are listed on our Part Details page. You can also find images and similar parts to 0495 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0495 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0495 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0495 fall under?
The 0495 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0495 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0495 you can contact the distributor directly for product support, shipping queries etc.
Is the 0495 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0495 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for 0495.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0495 often in real-time on the comparison pages.
What if I can't find stock of 0495?
You can fill out our help required form which you can use to request a quote for 0495 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.