Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.85
|
No stock
|
Buy Now |
Connector Type A | 3.5mm Stereo Jack Plug x 2 |
---|---|
Connector Type B | 3.5mm Stereo Jack Socket x 2 |
Cable Length - Imperial | 5.9ft |
Cable Length - Metric | 1.8m |
Jacket Colour | Black |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Assembly Type | Audio Video |
Cable Length | 1.8m |
Computer Connector A | 3.5mm Stereo Jack Plug x 2 |
Computer Connector B | 3.5mm Stereo Jack Socket x 2 |
Lead Length | 1.8m |
LEAD, PC AUDIO EXTENSION, HAMA | Farnell |
Where can I find additional details, specifications and documents for a 048942?
Additional datasheets, footprints and schematics for 048942 are listed on our Part Details page. You can also find images and similar parts to 048942 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 048942 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 048942 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 048942 fall under?
The 048942 is listed under Cable Leads & Connectors > Leads > Computer Leads.
Can I view similar or alternative parts?
You can view similar parts to 048942 when available in the Computer Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 048942 you can contact the distributor directly for product support, shipping queries etc.
Is the 048942 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 048942 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 048942.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 048942 often in real-time on the comparison pages.
What if I can't find stock of 048942?
You can fill out our help required form which you can use to request a quote for 048942 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.