Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Clip Type | RF Shield Clip |
---|---|
For Use With | RF Shields with 0.2mm Thickness |
Length | 5mm |
RoHS Compliant | Yes |
SHIELDLOCK REEL PACKAGE | TTI Europe |
1.8Mm Profile Rf Shield Clip, Full Reel | Newark Electronics |
Shield Lock 3.0 mm Mounting Hardware | Future Electronics |
Where can I find additional details, specifications and documents for a 048069000000800+?
Additional datasheets, footprints and schematics for 048069000000800+ are listed on our Part Details page. You can also find images and similar parts to 048069000000800+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 048069000000800+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 048069000000800+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 048069000000800+ fall under?
The 048069000000800+ is listed under Fasteners & Mechanical > Fasteners & Fixings > Clips.
Can I view similar or alternative parts?
You can view similar parts to 048069000000800+ when available in the Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 048069000000800+ you can contact the distributor directly for product support, shipping queries etc.
Is the 048069000000800+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 048069000000800+ have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Future Electronics and Avnet Asia have stock available or on a lead time for 048069000000800+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 048069000000800+ often in real-time on the comparison pages.
What if I can't find stock of 048069000000800+?
You can fill out our help required form which you can use to request a quote for 048069000000800+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.