048060-000

Power Systems

> Power Systems Connectors

> Compression Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 048060-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 048060-000
Series Information for 048060-000 - TE Connectivity
  • Status: Active
  • Aliases: 048060-000, 3-1200103-4
  • Product Code: H379
  • Global Product Line: F14
  • GPL Description: ENERGY

Description

CG240M20/1

Specifications

Compact Format:
No
Conductor Material:
Copper
Barrel Type:
Standard
Copper Palm:
Yes
Number of Holes:
1
Crimp Type:
Hexagonal Crimping
Stud Size:
M20
Conductor Cross-Section:
240mm²
Voltage Class:
≤ 1kV
Indoor Use:
Yes
Outdoor Use:
Yes
Product Availability:
ANZPAC, ASIA
Material:
Copper
Technology:
Compression

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability