Status: | Unknown |
---|---|
Series: | 477 Series |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.43
|
440
in stock
|
Buy Now | |
TTI Europe
from US$0.79
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.83
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.04
|
2,944
in stock
|
Buy Now | |
element14
from US$0.89
|
2,944
in stock
|
Buy Now | |
Farnell
from US$1.06
|
2,944
in stock
|
Buy Now | |
CoreStaff
from US$0.66
|
1,763
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.88
|
1,152
in stock
|
Buy Now | |
RS Americas
from US$1.50
|
662
in stock
|
Buy Now | |
Chip One Stop
from US$1.53
|
35
in stock
|
Buy Now | |
Rutronik
from US$0.81
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 3.15A |
Voltage Rating VAC | 500V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | 477 Series |
Breaking Capacity Current AC | 100A |
SVHC | No SVHC (12-Jan-2017) |
Cartridge Fuse Material | Ceramic |
3.15AMP 400VDC SLO BLO | TTI Europe |
477 Series Time Lag 400 V 3.15 A ╪ 5.2 x 20 mm Ceramic Cartridge Fuse | Future Electronics |
Cartridge Fuse, Time Lag, 3.15A, 500Vac | Newark Electronics |
CARTRIDGE FUSE, TIME DELAY, 3.15A, 500V | element14 |
Fuse: fuse | Transfer Multisort Elektronik |
Fuse, Ceramic, 477 Series, Ceramic, Slow Blow, 5 x 20mm, 500VAC, 400VDC, 3.15A | Littelfuse 04773.15MXP | RS Americas |
FUSE 500Vac 400Vdc 5X20 TL 3.15A | RS |
3.15A 500V slow 5x20 ceramic | Rutronik |
Where can I find additional details, specifications and documents for a 04773.15MXP?
Additional datasheets, footprints and schematics for 04773.15MXP are listed on our Part Details page. You can also find images and similar parts to 04773.15MXP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04773.15MXP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04773.15MXP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04773.15MXP fall under?
The 04773.15MXP is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 04773.15MXP when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04773.15MXP you can contact the distributor directly for product support, shipping queries etc.
Is the 04773.15MXP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 04773.15MXP have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 04773.15MXP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04773.15MXP often in real-time on the comparison pages.
What if I can't find stock of 04773.15MXP?
You can fill out our help required form which you can use to request a quote for 04773.15MXP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.