Status: | Unknown |
---|---|
Series: | Slo-Blo 477 Series |
RoHS: | Unknown |
Blow Characteristic | Slow Blow |
---|---|
Fuse Current | 8A |
Voltage Rating VAC | 500V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | Slo-Blo 477 Series |
Fuse Leads | Unleaded |
Cartridge Fuse, Time Delay, 8A, 500V | Newark Electronics |
CARTRIDGE FUSE, TIME DELAY, 8A, 500V | element14 |
477 Series Time Lag 500 V 8 A ╪ 5.2 x 20 mm Ceramic Cartridge Fuse | Future Electronics |
FUSE 500V IEC TD SURGE 5X20 | Littelfuse 0477008.MXP | RS Americas |
Where can I find additional details, specifications and documents for a 0477008.MXP?
Additional datasheets, footprints and schematics for 0477008.MXP are listed on our Part Details page. You can also find images and similar parts to 0477008.MXP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0477008.MXP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0477008.MXP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0477008.MXP fall under?
The 0477008.MXP is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0477008.MXP when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0477008.MXP you can contact the distributor directly for product support, shipping queries etc.
Is the 0477008.MXP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0477008.MXP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for 0477008.MXP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0477008.MXP often in real-time on the comparison pages.
What if I can't find stock of 0477008.MXP?
You can fill out our help required form which you can use to request a quote for 0477008.MXP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.