Status: | Unknown |
---|---|
Series: | 477 Series |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.03
|
775
in stock
|
Buy Now | |
CoreStaff
from US$0.81
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
875
in stock
|
Buy Now | |
element14
from US$0.98
|
875
in stock
|
Buy Now | |
Farnell
from US$1.05
|
875
in stock
|
Buy Now | |
Chip One Stop
from US$0.76
|
874
in stock
|
Buy Now | |
RS Americas
from US$1.52
|
305
in stock
|
Buy Now | |
Rutronik
from US$0.91
|
-
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now | |
TTI Europe
from US$0.90
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 4A |
Voltage Rating VAC | 500V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | 477 Series |
Breaking Capacity Current AC | 100A |
SVHC | No SVHC (12-Jan-2017) |
Cartridge Fuse Material | Ceramic |
Cartridge Fuse, Time Delay, 4A, 500Vac | Newark Electronics |
CARTRIDGE FUSE, TIME DELAY, 4A, 500V | element14 |
FUSE 500V IEC TD SURGE 5X20 | Littelfuse 0477004.MXP | RS Americas |
4A 500V slow 5x20 ceramic | Rutronik |
FUSE 500VAC 400VDC 5X20 TL 4A | Future Electronics |
4 AMP 400VDC SLO BLO | TTI Europe |
Where can I find additional details, specifications and documents for a 0477004.MXP?
Additional datasheets, footprints and schematics for 0477004.MXP are listed on our Part Details page. You can also find images and similar parts to 0477004.MXP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0477004.MXP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0477004.MXP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0477004.MXP fall under?
The 0477004.MXP is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0477004.MXP when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0477004.MXP you can contact the distributor directly for product support, shipping queries etc.
Is the 0477004.MXP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0477004.MXP have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 0477004.MXP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0477004.MXP often in real-time on the comparison pages.
What if I can't find stock of 0477004.MXP?
You can fill out our help required form which you can use to request a quote for 0477004.MXP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.