Status: | Unknown |
---|---|
Series: | Slo-Blo 477 Series |
RoHS: | Compliant |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 4A |
Voltage Rating VAC | 500V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | Slo-Blo 477 Series |
Fuse Leads | Leaded |
RoHS Compliant | Yes |
Cartridge Fuse, Time Delay, 4A, 500V | Newark Electronics |
FUSE 500VAC 400VDC 5X20 TL PT 4A | Future Electronics |
Where can I find additional details, specifications and documents for a 0477004.MXEP?
Additional datasheets, footprints and schematics for 0477004.MXEP are listed on our Part Details page. You can also find images and similar parts to 0477004.MXEP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0477004.MXEP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0477004.MXEP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0477004.MXEP fall under?
The 0477004.MXEP is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.
Can I view similar or alternative parts?
You can view similar parts to 0477004.MXEP when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0477004.MXEP you can contact the distributor directly for product support, shipping queries etc.
Is the 0477004.MXEP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0477004.MXEP have stock available?
Authorised distributors including Newark Electronics and Future Electronics have stock available or on a lead time for 0477004.MXEP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0477004.MXEP often in real-time on the comparison pages.
What if I can't find stock of 0477004.MXEP?
You can fill out our help required form which you can use to request a quote for 0477004.MXEP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.