Status: | Unknown |
---|---|
Series: | Slo-Blo 477 Series |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.79
|
1,000
in stock
|
Buy Now | |
TTI Europe
from US$0.90
|
22,000
in stock
|
Buy Now | |
element14
from US$0.92
|
12,549
in stock
|
Buy Now | |
Farnell
from US$1.06
|
12,549
in stock
|
Buy Now | |
CoreStaff
from US$0.76
|
2,000
in stock
|
Buy Now | |
RS Americas
from US$1.50
|
945
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
1
in stock
|
Buy Now | |
Rutronik
from US$0.58
|
-
|
Buy Now | |
Future Electronics
from US$0.68
|
-
|
Buy Now |
Blow Characteristic | Slow Blow |
---|---|
Fuse Current | 2A |
Voltage Rating VAC | 500V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | Slo-Blo 477 Series |
Breaking Capacity Current AC | 100A |
Breaking Capacity | 100A @ 500V AC 1.5kA @ 400V DC |
Voltage Rating V DC | 400V |
2 AMP 400VDC SLO BLO | TTI Europe |
CARTRIDGE FUSE, TIME DELAY, 2A, 500V | element14 |
FUSE 500V IEC TD SURGE 5X20 | Littelfuse 0477002.MXP | RS Americas |
Cartridge Fuse, Time Delay, 2A, 500V | Newark Electronics |
2A 500V slow 5x20 ceramic | Rutronik |
477 Series Time Lag 500 VAC 2 A ╪ 5 x 20 mm Axial Lead Ceramic Cartridge Fuse | Future Electronics |
Where can I find additional details, specifications and documents for a 0477002MXP?
Additional datasheets, footprints and schematics for 0477002MXP are listed on our Part Details page. You can also find images and similar parts to 0477002MXP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0477002MXP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0477002MXP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0477002MXP fall under?
The 0477002MXP is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0477002MXP when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0477002MXP you can contact the distributor directly for product support, shipping queries etc.
Is the 0477002MXP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0477002MXP have stock available?
Authorised distributors including TTI Europe, element14, Farnell, CoreStaff and RS have stock available or on a lead time for 0477002MXP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0477002MXP often in real-time on the comparison pages.
What if I can't find stock of 0477002MXP?
You can fill out our help required form which you can use to request a quote for 0477002MXP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.