Status: | Unknown |
---|---|
Series: | Slo-Blo 477 Series |
RoHS: | Unknown |
Prices starting from US$1.00
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 2A |
Voltage Rating VAC | 500V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | Slo-Blo 477 Series |
Fuse Leads | Leaded |
2A 500V slow 5x20 ceramic axial | Rutronik |
Fuse, Axial, 2A, 5 X 20Mm, Time Delay | Newark Electronics |
FUSE 500VAC 400VDC 5X20 TL PT 2A | Future Electronics |
CARTRIDGE FUSE, TIME DELAY, 2A, 500V | element14 |
Where can I find additional details, specifications and documents for a 0477002.MXEP?
Additional datasheets, footprints and schematics for 0477002.MXEP are listed on our Part Details page. You can also find images and similar parts to 0477002.MXEP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0477002.MXEP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0477002.MXEP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0477002.MXEP fall under?
The 0477002.MXEP is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0477002.MXEP when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0477002.MXEP you can contact the distributor directly for product support, shipping queries etc.
Is the 0477002.MXEP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0477002.MXEP have stock available?
Authorised distributors including CoreStaff, RS, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for 0477002.MXEP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0477002.MXEP often in real-time on the comparison pages.
What if I can't find stock of 0477002.MXEP?
You can fill out our help required form which you can use to request a quote for 0477002.MXEP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.