Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 200kHz |
---|---|
Frequency Max | 30MHz |
Product Range | - |
Cable Diameter:4.09Mm | Newark Electronics |
Cable Diameter:4.09mm | element14 |
Cable Diameter: 4.09mm | Farnell |
Where can I find additional details, specifications and documents for a 0475181651?
Additional datasheets, footprints and schematics for 0475181651 are listed on our Part Details page. You can also find images and similar parts to 0475181651 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0475181651 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0475181651 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0475181651 fall under?
The 0475181651 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to 0475181651 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0475181651 you can contact the distributor directly for product support, shipping queries etc.
Is the 0475181651 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0475181651 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 0475181651.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0475181651 often in real-time on the comparison pages.
What if I can't find stock of 0475181651?
You can fill out our help required form which you can use to request a quote for 0475181651 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.