0475164181 Fuses & Circuit Protection by Fair-Rite

Cable Diameter Max:12.7mm

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.09

Distributor Stock
Logo for Farnell
Farnell
from US$6.09
868
in stock
Buy Now
Logo for element14
element14
from US$6.18
888
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.93
835
in stock
Buy Now

Specifications

Frequency Min 200kHz
Frequency Max 30MHz
Product Range -

Alternative Descriptions

Cable Diameter:12.7mm | element14
Cable Diameter: 12.7mm | Farnell
Cable Diameter:12.7Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0475164181?

Additional datasheets, footprints and schematics for 0475164181 are listed on our Part Details page. You can also find images and similar parts to 0475164181 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0475164181 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0475164181 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0475164181 fall under?

The 0475164181 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.

Can I view similar or alternative parts?

You can view similar parts to 0475164181 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0475164181 you can contact the distributor directly for product support, shipping queries etc.

Is the 0475164181 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0475164181 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 0475164181.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0475164181 often in real-time on the comparison pages.

What if I can't find stock of 0475164181?

You can fill out our help required form which you can use to request a quote for 0475164181 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay