Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Terminal Block Marker |
---|---|
For Use With | Terminal Blocks |
Legend | 1 to 50 |
Pitch Spacing | 5mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Terminal Block Marker, 1-50, 5Mm Card-50 | Newark Electronics |
TERMINAL BLOCK MARKER, 1-50, 5MM CARD-50 | element14 |
Connector Accessories Marking Tag | Avnet America |
Weidmüller Terminal Block Marking Strip, 5mm | Distrelec |
TERMINAL BLOCK MARKER, 1-50, 5MM | Farnell |
Where can I find additional details, specifications and documents for a 0473560001?
Additional datasheets, footprints and schematics for 0473560001 are listed on our Part Details page. You can also find images and similar parts to 0473560001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0473560001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0473560001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0473560001 fall under?
The 0473560001 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0473560001 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0473560001 you can contact the distributor directly for product support, shipping queries etc.
Is the 0473560001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0473560001 have stock available?
Authorised distributors including Newark Electronics, element14, Avnet America, Distrelec and Farnell have stock available or on a lead time for 0473560001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0473560001 often in real-time on the comparison pages.
What if I can't find stock of 0473560001?
You can fill out our help required form which you can use to request a quote for 0473560001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.