0473460101 Connectors by Weidmuller

TERMINAL BLOCK MARKERS 101-150 5MM 50CARD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.05

Distributor Stock
Logo for Farnell
Farnell
from US$2.62
No stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.08
862
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.08
201
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$30.96
-
Buy Now
Logo for Avnet America
Avnet America
from US$23.87
-
Buy Now
Logo for element14
element14
from US$2.84
-
Buy Now
Logo for Distrelec
Distrelec
from US$0.05
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Accessory Type Pre-Printed Terminal Block Marker
For Use With Terminal Blocks
Legend 101 to 150
Pitch Spacing 5mm
Product Range -
Body Material Polyamide
Label Colour White

Alternative Descriptions

DEK 5 FW 101-150 500/PKG, 50/CARD | Heilind Electronics
Dek 5 Fw 101-150 |Weidmuller 0473460101 | Newark Electronics
Connector Accessories Connector Marker Polyamide White | Avnet America
Weidmüller Terminal Block Marking Strip, 5mm | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0473460101?

Additional datasheets, footprints and schematics for 0473460101 are listed on our Part Details page. You can also find images and similar parts to 0473460101 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0473460101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0473460101 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0473460101 fall under?

The 0473460101 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 0473460101 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0473460101 you can contact the distributor directly for product support, shipping queries etc.

Is the 0473460101 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0473460101 have stock available?

Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 0473460101.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0473460101 often in real-time on the comparison pages.

What if I can't find stock of 0473460101?

You can fill out our help required form which you can use to request a quote for 0473460101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay