Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Rotational Speed Max | - |
---|---|
Coupling Body Size | 5801 |
Torque | - |
Overall Length | 28.5mm |
Coupling Material | Steel |
External Diameter | 28.5mm |
Bore Size | 6mm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Bore Diameter Max | 6mm |
Bore Diameter Min | 6mm |
External Length / Height | 28.5mm |
Length | 28.5mm |
Material | Polyurethane |
Operating Temperature Max | 80°C |
Weight | 0.025kg |
Coupling, 6Mm X 6Mm, Stainless Steel Hub | Newark Electronics |
COUPLING, 6MM X 6MM, STAINLESS STEEL HUB | element14 |
Where can I find additional details, specifications and documents for a 047102222.FAR?
Additional datasheets, footprints and schematics for 047102222.FAR are listed on our Part Details page. You can also find images and similar parts to 047102222.FAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 047102222.FAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 047102222.FAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 047102222.FAR fall under?
The 047102222.FAR is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to 047102222.FAR when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 047102222.FAR you can contact the distributor directly for product support, shipping queries etc.
Is the 047102222.FAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 047102222.FAR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 047102222.FAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 047102222.FAR often in real-time on the comparison pages.
What if I can't find stock of 047102222.FAR?
You can fill out our help required form which you can use to request a quote for 047102222.FAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.