Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
047011-000,
2-1190361-8 |
Prices starting from US$182.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$226.23
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$182.36
|
10
in stock
|
Buy Now | |
element14
from US$219.90
|
10
in stock
|
Buy Now | |
TTI Europe
from US$183.79
|
5
in stock
|
Buy Now | |
Heilind Electronics
from US$246.03
|
2
in stock
|
Buy Now | |
Avnet America
from US$182.90
|
-
|
Buy Now | |
Boersig
from US$255.43
|
-
|
Buy Now | |
Distrelec
from US$285.13
|
-
|
Buy Now | |
Sager
from US$193.75
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Certification | Cannot be Certified |
Tool Type | Crimp Tool |
Power Type | Manual |
Crimp Form-Wire Barrel Type | Open Barrel - Other |
Tool Grade | Commercial Crimp Tooling |
Crimp Tools, Splices, 10-22 Awg | Newark Electronics |
CRIMP TOOLS, SPLICES, 10-22 AWG | element14 |
DURASEAL CRIMP-TOOL | TTI Europe |
AD-1522-1-CRIMPING-TOOL 2-1190361-8 | Heilind Electronics |
047011-000 CRIMPING TOOL | Avnet America |
TE Connectivity Cross Referenced to TE CONNECTIVITY CORP | Distrelec |
Crimpers / Crimping Tools AD-1522-1-CRIMPING-TOOL | Sager |
Where can I find additional details, specifications and documents for a 047011-000?
Additional datasheets, footprints and schematics for 047011-000 are listed on our Part Details page. You can also find images and similar parts to 047011-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 047011-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 047011-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 047011-000 fall under?
The 047011-000 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 047011-000 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 047011-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 047011-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 047011-000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Heilind Electronics have stock available or on a lead time for 047011-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 047011-000 often in real-time on the comparison pages.
What if I can't find stock of 047011-000?
You can fill out our help required form which you can use to request a quote for 047011-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.