Status: | Unknown |
---|---|
Series: | Slo-Blo 468 Series |
RoHS: | Compliant |
Product Range | Slo-Blo 468 Series |
---|---|
Fuse Current | 1.5A |
Voltage Rating VAC | 63V |
Voltage Rating VDC | 63V |
Blow Characteristic | Time Delay |
Fuse Case Style | 1206 |
Breaking Capacity Current AC | 50A |
RoHS Compliant | Yes |
SLIMLINE HALOGEN FREE 1206 SLO-BLO 1.5A | Future Electronics |
SMD FUSE, SLOW BLOW, 1.5A, 63VAC | element14 |
Fuse, Time Delay, 1.5A, 1206 | Newark Electronics |
Where can I find additional details, specifications and documents for a 046801.5NRHF?
Additional datasheets, footprints and schematics for 046801.5NRHF are listed on our Part Details page. You can also find images and similar parts to 046801.5NRHF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 046801.5NRHF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 046801.5NRHF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 046801.5NRHF fall under?
The 046801.5NRHF is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > SMD Fuses.
Can I view similar or alternative parts?
You can view similar parts to 046801.5NRHF when available in the SMD Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 046801.5NRHF you can contact the distributor directly for product support, shipping queries etc.
Is the 046801.5NRHF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 046801.5NRHF have stock available?
Authorised distributors including Future Electronics, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for 046801.5NRHF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 046801.5NRHF often in real-time on the comparison pages.
What if I can't find stock of 046801.5NRHF?
You can fill out our help required form which you can use to request a quote for 046801.5NRHF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.