0467400000 Industrial Automation & Control Gear by Weidmuller

TERMINAL BLOCK DIN RAIL 2POS 12AWG

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.21

Distributor Stock
Logo for Farnell
Farnell
from US$2.21
No stock
Buy Now
Logo for element14
element14
from US$2.52
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

No. of Positions 2Positions
Wire Size AWG Min 22AWG
Wire Size AWG Max 12AWG
Conductor Area CSA 4mm²
Wire Connection Method Screw
Rated Current 32A
Rated Voltage 800V
No. of Levels 1

Alternative Descriptions

Terminal Block, Din Rail, 2Pos, 12Awg | Newark Electronics
Conn Feed-Thru 2 POS Screw ST Cable Mount 32A | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0467400000?

Additional datasheets, footprints and schematics for 0467400000 are listed on our Part Details page. You can also find images and similar parts to 0467400000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0467400000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0467400000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0467400000 fall under?

The 0467400000 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.

Can I view similar or alternative parts?

You can view similar parts to 0467400000 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0467400000 you can contact the distributor directly for product support, shipping queries etc.

Is the 0467400000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0467400000 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 0467400000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0467400000 often in real-time on the comparison pages.

What if I can't find stock of 0467400000?

You can fill out our help required form which you can use to request a quote for 0467400000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay