Status: | Unknown |
---|---|
Series: | 4671 Series |
RoHS: | Unknown |
Tape Type | Gaffer / Duct / Cloth |
---|---|
Tape Backing Material | Acrylic |
Tape Width - Metric | 50mm |
Tape Width - Imperial | 1.97" |
Tape Length - Metric | 50m |
Tape Length - Imperial | 164.04ft |
Tape Colour | Black |
Product Range | 4671 Series |
SVHC | No SVHC (12-Jan-2017) |
Colour | Black |
Material | Acrylic Cloth |
Tape Length | 50m |
Tape Width | 50mm |
The tesa® 4671 fabric tape is available in many colors and is often used by craftsmen during events. It is suitable for a wide range of applications such as marking, fixing, fastening or bundling. tesa® 4671 can be easily torn by hand, simply labeled, does not reflect and is formable. The combination of acrylate-coated fabric and a natural rubber adhesive compound ensures high abrasion resistance. The fabric tape can be removed without residue.This text is machine translated. | Conrad |
TAPE, CLOTH,4671,BLK, 50MMX50M | Farnell |
Where can I find additional details, specifications and documents for a 04671-00035-00?
Additional datasheets, footprints and schematics for 04671-00035-00 are listed on our Part Details page. You can also find images and similar parts to 04671-00035-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04671-00035-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04671-00035-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04671-00035-00 fall under?
The 04671-00035-00 is listed under Tools & Maintenance > Adhesives Sealants & Tapes > Tape.
Can I view similar or alternative parts?
You can view similar parts to 04671-00035-00 when available in the Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04671-00035-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 04671-00035-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 04671-00035-00 have stock available?
Authorised distributors including Conrad and Farnell have stock available or on a lead time for 04671-00035-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04671-00035-00 often in real-time on the comparison pages.
What if I can't find stock of 04671-00035-00?
You can fill out our help required form which you can use to request a quote for 04671-00035-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.