046629-000

Connectors

> Connector Backshells & Adapters

> Unscreened Backshells & Adapters

distributor space
Organise Price Comparison Results by
Distributor Statistics for 046629-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 046629-000
Series Information for 046629-000 - TE Connectivity
  • Status: Active
  • Aliases: 046629-000, 2-1190358-3
  • Product Code: C349
  • Global Product Line: O34
  • GPL Description: Aerospace Defense & Marine

Description

KTKK-0677

Specifications

Adapter Plating Material:
Cadmium per SAE AMS-QQ-P-416, Type II, Class 3
Material:
Low Fire Hazard Material
Cable Diameter Range:
10 – 21mm, .394 – .827in
Comment:
Molded part has hot-melt adhesive preinstalled.
Connector & Contact Terminates To:
Wire & Cable
Adapter Angle:
Straight
Connector System:
Cable-to-Cable
Sealable:
Yes

Compatibility

  • Lead free solder process: Not applicable for solder process capability