Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
046571J001,
7-1190357-5 |
Prices starting from US$0.14
Material | Irradiated Modified Polyolefin |
---|---|
Flexibility | Very Flexible |
Shrink Ratio | 2:1 |
Color | Black |
Expanded Inside Diameter (Min) | 19mm, .748in |
Recovered Wall Thickness (Tolerance) | .76mm, .03in |
Recovered Inside Diameter (Max) | 8.99mm, .354in |
Voltage (Max) | .6kV |
Product Source | China, US |
Low Outgassing | No |
Packaging Method | Flat Spool |
Applicable Region | Global |
Wall Type | Single |
Product Family | V2 |
Resistant To | Wrinkling, Strain |
Operating Temperature Range | -30 – 125°C |
Flammability | Highly Flame-Retardant |
Shrink Temperature (Min) | 70°C |
Recovery Temperature | 90°C |
Heat Shrink Tubing and Sleeves V2-18.0-0-FSP-SM | Rapid Electronics |
Heat Shrink Tubing flexi 2:1 D19/9mm, Polyolefin, Black | SOS electronic |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Flat Spooled | Avnet America |
Heat Shrink Tubing & Sleeves HS-TBG 19MM FL BK PRICE PER METER | Sager |
Where can I find additional details, specifications and documents for a 046571J001?
Additional datasheets, footprints and schematics for 046571J001 are listed on our Part Details page. You can also find images and similar parts to 046571J001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 046571J001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 046571J001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 046571J001 fall under?
The 046571J001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 046571J001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 046571J001 you can contact the distributor directly for product support, shipping queries etc.
Is the 046571J001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 046571J001 have stock available?
Authorised distributors including Rapid Electronics, SOS electronic, Avnet America, Avnet Asia and TTI Europe have stock available or on a lead time for 046571J001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 046571J001 often in real-time on the comparison pages.
What if I can't find stock of 046571J001?
You can fill out our help required form which you can use to request a quote for 046571J001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.