0463100000.. Part Information

Details for 0463100000.. by Weidmuller

Cable Leads & Connectors>Connectors>Crimp Terminals & Splices

Part Downloads

Part Specifications

Wire Ferrule Type Single Wire
Wire Size AWG Max 16AWG
Conductor Area CSA 1.5mm²
Pin Length 8mm
Insulator Colour Red
Product Range -
Overall Length 14mm
Insulator Material PP (Polypropylene)
RoHS Compliant

Alternative Part Descriptions

  • TERMINAL, FERRULE, 8 X 1.7MM, RED; Wire Ferrule Type:Single Wire; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Pin Length:8mm; Insulator Colour:Red; Product Range:-; Overall Length:14mm; Insulator Material:PP (Polypropylene) RoHS Compliant: Yes | Newark Electronics
  • Connector Accessories Wire End Ferrule Red | Avnet America
  • H1,5/14 R | Heilind Electronics
  • RED INSULATED FERRULE | Ralphs Industrial Electronic Supplies
  • Weidmüller Bootlace Ferrule 1.5mm² Red 14mm Pack of 500 pieces | Distrelec
  • Weidmuller 0463100000 Wire Connector. Weidmuller Wire End Ferrule, Type H1.5/14, 16 AWG Conductor, Polypropylene Insulation, Crimped, Electro-Galvanized Cathode Copper Contact, 221 deg F, 14 mm Overall Length, Red. Additional Description: WEID-0463100000 H 1.5/14,16AWG,INS,RED PK=500 1PK = 500 FERRULES. Catalog Description: Electrogalvanised copper sleeve for the protection of stripped flexible conductors. Crimping the wire-end ferrule protects the wires and enables permanently stable electrical connections.. | Standard Electric Supply
  • H1,5/14 R | Interstate Connecting Components

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0463100000..?

Additional datasheets, footprints and schematics for 0463100000.. are listed in our Part Details tab. You can also find the 0463100000.. image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0463100000.. in the Pricing & Inventory tab next to part details. You can view 0463100000.. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0463100000.. fall under?

The 0463100000.. is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.

Can I view similar or alternative parts?

You can view similar parts to 0463100000.. when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0463100000.. you can contact the distributor directly for product support, shipping queries etc.

Is the 0463100000.. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 0463100000.. have stock available?

Authorised distributors including Newark Electronics, Avnet America, Heilind Electronics, Ralphs Industrial Electronic Supplies and Distrelec have stock available or on a lead time for 0463100000...

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0463100000.. often in real-time on the comparison pages.

What if I can't find stock of 0463100000..?

You can fill out our help required form which you can use to request a quote for 0463100000.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 0463100000..

Loading...
Loading Results for 0463100000..
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us